Panasonic Chip Resistor - Surface Mount ERJ-H2CF1R87X

Description
RES 1.87 OHM 1% 1/10W 0402
Datasheet
Description
RES 1.87 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2CF1R87X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2CF1R87X
Chip Resistor - Surface Mount ERJ-H2CF1R87X
RES 1.87 OHM 1% 1/10W 0402

RES 1.87 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistor, 1R87, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6557 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R87, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6557
Resistor, 1R87, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6557
RESISTOR, 1R87, 0.1W, THICK FILM, 0402; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R87, 0.1W, THICK FILM, 0402; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R87, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1700 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R87, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1700
Resistor, 1R87, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1700
RESISTOR, 1R87, 0.1W, THICK FILM, 0402; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R87, 0.1W, THICK FILM, 0402; Resistance:1.87ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2CF1R87X 28AJ6557
Product Name Chip Resistor - Surface Mount Resistor, 1R87, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.87 ohms 1.87 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details