Panasonic Resistor, 1R8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R80X

Description
RESISTOR, 1R8, 0.1W, THICK FILM, 0402; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R8, 0.1W, THICK FILM, 0402; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9153
Resistor, 1R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9153
RESISTOR, 1R8, 0.1W, THICK FILM, 0402; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1R8, 0.1W, THICK FILM, 0402; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6556
Resistor, 1R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6556
RESISTOR, 1R8, 0.1W, THICK FILM, 0402; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1R8, 0.1W, THICK FILM, 0402; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9153
Product Name Resistor, 1R8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.8 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details