Panasonic Resistor, 1R65, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R65X

Description
RESISTOR, 1R65, 0.1W, THICK FILM, 0402; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R65, 0.1W, THICK FILM, 0402; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R65, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6553 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R65, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6553
Resistor, 1R65, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6553
RESISTOR, 1R65, 0.1W, THICK FILM, 0402; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R65, 0.1W, THICK FILM, 0402; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R65, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R65, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1697
Resistor, 1R65, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1697
RESISTOR, 1R65, 0.1W, THICK FILM, 0402; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R65, 0.1W, THICK FILM, 0402; Resistance:1.65ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6553
Product Name Resistor, 1R65, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details