Panasonic Resistor, 1R62, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R62X

Description
RESISTOR, 1R62, 0.1W, THICK FILM, 0402; Resistance:1.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R62, 0.1W, THICK FILM, 0402; Resistance:1.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R62, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R62, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9149
Resistor, 1R62, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9149
RESISTOR, 1R62, 0.1W, THICK FILM, 0402; Resistance:1.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R62, 0.1W, THICK FILM, 0402; Resistance:1.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R62, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1696 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R62, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1696
Resistor, 1R62, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1696
RESISTOR, 1R62, 0.1W, THICK FILM, 0402; Resistance:1.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R62, 0.1W, THICK FILM, 0402; Resistance:1.62ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9149
Product Name Resistor, 1R62, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers