Panasonic Resistor, 1R54, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R54X

Description
RESISTOR, 1R54, 0.1W, THICK FILM, 0402; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R54, 0.1W, THICK FILM, 0402; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R54, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R54, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9146
Resistor, 1R54, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9146
RESISTOR, 1R54, 0.1W, THICK FILM, 0402; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R54, 0.1W, THICK FILM, 0402; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R54, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R54, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6551
Resistor, 1R54, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6551
RESISTOR, 1R54, 0.1W, THICK FILM, 0402; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R54, 0.1W, THICK FILM, 0402; Resistance:1.54ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9146
Product Name Resistor, 1R54, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details