Panasonic Chip Resistor - Surface Mount ERJ-H2CF1R50X

Description
RES 1.5 OHM 1% 1/10W 0402
Datasheet
Description
RES 1.5 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2CF1R50X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2CF1R50X
Chip Resistor - Surface Mount ERJ-H2CF1R50X
RES 1.5 OHM 1% 1/10W 0402

RES 1.5 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistor, 1R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1694 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1694
Resistor, 1R5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1694
RESISTOR, 1R5, 0.1W, THICK FILM, 0402; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1R5, 0.1W, THICK FILM, 0402; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9145
Resistor, 1R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9145
RESISTOR, 1R5, 0.1W, THICK FILM, 0402; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1R5, 0.1W, THICK FILM, 0402; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2CF1R50X 29AJ1694
Product Name Chip Resistor - Surface Mount Resistor, 1R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details