Panasonic Resistor, 1R47, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R47X

Description
RESISTOR, 1R47, 0.1W, THICK FILM, 0402; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R47, 0.1W, THICK FILM, 0402; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R47, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R47, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6550
Resistor, 1R47, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6550
RESISTOR, 1R47, 0.1W, THICK FILM, 0402; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R47, 0.1W, THICK FILM, 0402; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R47, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R47, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9144
Resistor, 1R47, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9144
RESISTOR, 1R47, 0.1W, THICK FILM, 0402; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R47, 0.1W, THICK FILM, 0402; Resistance:1.47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6550
Product Name Resistor, 1R47, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details