Panasonic Resistor, 1R33, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R33X

Description
RESISTOR, 1R33, 0.1W, THICK FILM, 0402; Resistance:1.33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R33, 0.1W, THICK FILM, 0402; Resistance:1.33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R33, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R33, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9142
Resistor, 1R33, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9142
RESISTOR, 1R33, 0.1W, THICK FILM, 0402; Resistance:1.33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R33, 0.1W, THICK FILM, 0402; Resistance:1.33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R33, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R33, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6548
Resistor, 1R33, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6548
RESISTOR, 1R33, 0.1W, THICK FILM, 0402; Resistance:1.33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R33, 0.1W, THICK FILM, 0402; Resistance:1.33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9142
Product Name Resistor, 1R33, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers