Panasonic Resistor, 1R27, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R27X

Description
RESISTOR, 1R27, 0.1W, THICK FILM, 0402; Resistance:1.27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R27, 0.1W, THICK FILM, 0402; Resistance:1.27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R27, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R27, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6547
Resistor, 1R27, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6547
RESISTOR, 1R27, 0.1W, THICK FILM, 0402; Resistance:1.27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R27, 0.1W, THICK FILM, 0402; Resistance:1.27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R27, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R27, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6546
Resistor, 1R27, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6546
RESISTOR, 1R27, 0.1W, THICK FILM, 0402; Resistance:1.27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R27, 0.1W, THICK FILM, 0402; Resistance:1.27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6547
Product Name Resistor, 1R27, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers