Panasonic Resistor, 1R21, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R21X

Description
RESISTOR, 1R21, 0.1W, THICK FILM, 0402; Resistance:1.21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R21, 0.1W, THICK FILM, 0402; Resistance:1.21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R21, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R21, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9140
Resistor, 1R21, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9140
RESISTOR, 1R21, 0.1W, THICK FILM, 0402; Resistance:1.21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R21, 0.1W, THICK FILM, 0402; Resistance:1.21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R21, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6544 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R21, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6544
Resistor, 1R21, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6544
RESISTOR, 1R21, 0.1W, THICK FILM, 0402; Resistance:1.21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R21, 0.1W, THICK FILM, 0402; Resistance:1.21ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9140
Product Name Resistor, 1R21, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details