Panasonic Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R10X

Description
RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1685 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1685
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1685
RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6539 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6539
Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6539
RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 1R1, 0.1W, THICK FILM, 0402; Resistance:1.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1685
Product Name Resistor, 1R1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details