Panasonic Resistor, 1R02, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2CF1R02X

Description
RESISTOR, 1R02, 0.1W, THICK FILM, 0402; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1R02, 0.1W, THICK FILM, 0402; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1R02, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R02, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9135
Resistor, 1R02, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9135
RESISTOR, 1R02, 0.1W, THICK FILM, 0402; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R02, 0.1W, THICK FILM, 0402; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1R02, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1R02, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9136
Resistor, 1R02, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9136
RESISTOR, 1R02, 0.1W, THICK FILM, 0402; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 1R02, 0.1W, THICK FILM, 0402; Resistance:1.02ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9135
Product Name Resistor, 1R02, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details