Panasonic Res, 0R024, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2DJR024V

Description
RES, 0R024, 1W, 1206W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R024, 1W, 1206W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R024, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R024, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9667
Res, 0R024, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9667
RES, 0R024, 1W, 1206W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R024, 1W, 1206W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R024, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R024, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9666
Res, 0R024, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9666
RES, 0R024, 1W, 1206W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R024, 1W, 1206W, THICK FILM; Resistance:0.024ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-D2DJR024V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2DJR024V
Chip Resistor - Surface Mount ERJ-D2DJR024V
RES 0.024 OHM 1W 1206 WIDE

RES 0.024 OHM 1W 1206 WIDE

Supplier's Site Datasheet
RES 0.024 OHM 1W 1206 WIDE - 590-ERJ-D2DJR024V - Utmel Electronic Limited
Hong Kong, China
RES 0.024 OHM 1W 1206 WIDE
590-ERJ-D2DJR024V
RES 0.024 OHM 1W 1206 WIDE 590-ERJ-D2DJR024V
RES 0.024 OHM 1W 1206 WIDE

RES 0.024 OHM 1W 1206 WIDE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 01AH9667 ERJ-D2DJR024V 590-ERJ-D2DJR024V
Product Name Res, 0R024, 1W, 1206W, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount RES 0.024 OHM 1W 1206 WIDE
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide Surface Mount Technology (SMT / SMD)
Resistance Range 0.0240 ohms 0.0240 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details