Panasonic Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2DJR020V

Description
RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9662
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9662
RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9663
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9663
RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-D2DJR020V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2DJR020V
Chip Resistor - Surface Mount ERJ-D2DJR020V
RES 0.020 OHM 1W 1206 WIDE

RES 0.020 OHM 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 01AH9662 ERJ-D2DJR020V
Product Name Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details