Panasonic Chip Resistor - Surface Mount ERJ-D2DJR016V

Description
RES 0.016 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.016 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-D2DJR016V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2DJR016V
Chip Resistor - Surface Mount ERJ-D2DJR016V
RES 0.016 OHM 1W 1206 WIDE

RES 0.016 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Res, 0R016, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R016, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9658
Res, 0R016, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9658
RES, 0R016, 1W, 1206W, THICK FILM; Resistance:0.016ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R016, 1W, 1206W, THICK FILM; Resistance:0.016ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R016, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R016, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9659
Res, 0R016, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9659
RES, 0R016, 1W, 1206W, THICK FILM; Resistance:0.016ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R016, 1W, 1206W, THICK FILM; Resistance:0.016ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-D2DJR016V 01AH9658
Product Name Chip Resistor - Surface Mount Res, 0R016, 1W, 1206W, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Wide
Resistance Range 0.0160 ohms 0.0160 ohms
Power Rating 1 to 1206 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details