Panasonic Chip Resistor - Surface Mount ERJ-D2DJR015V

Description
RES 0.015 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.015 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-D2DJR015V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2DJR015V
Chip Resistor - Surface Mount ERJ-D2DJR015V
RES 0.015 OHM 1W 1206 WIDE

RES 0.015 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Res, 0R015, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9657
Res, 0R015, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9657
RES, 0R015, 1W, 1206W, THICK FILM; Resistance:0.015ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R015, 1W, 1206W, THICK FILM; Resistance:0.015ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R015, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9656
Res, 0R015, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9656
RES, 0R015, 1W, 1206W, THICK FILM; Resistance:0.015ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R015, 1W, 1206W, THICK FILM; Resistance:0.015ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-D2DJR015V 01AH9657
Product Name Chip Resistor - Surface Mount Res, 0R015, 1W, 1206W, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Wide
Resistance Range 0.0150 ohms 0.0150 ohms
Power Rating 1 to 1206 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers