Panasonic Chip Resistor - Surface Mount ERJ-D2DJR012V

Description
RES 0.012 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.012 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-D2DJR012V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2DJR012V
Chip Resistor - Surface Mount ERJ-D2DJR012V
RES 0.012 OHM 1W 1206 WIDE

RES 0.012 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Res, 0R012, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9653
Res, 0R012, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9653
RES, 0R012, 1W, 1206W, THICK FILM; Resistance:0.012ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R012, 1W, 1206W, THICK FILM; Resistance:0.012ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R012, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9652
Res, 0R012, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9652
RES, 0R012, 1W, 1206W, THICK FILM; Resistance:0.012ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R012, 1W, 1206W, THICK FILM; Resistance:0.012ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-D2DJR012V 01AH9653
Product Name Chip Resistor - Surface Mount Res, 0R012, 1W, 1206W, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Wide
Resistance Range 0.0120 ohms 0.0120 ohms
Power Rating 1 to 1206 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details