Panasonic Res, 0R03, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2DFR030V

Description
RES, 0R03, 1W, 1206W, THICK FILM; Resistance:0.03ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R03, 1W, 1206W, THICK FILM; Resistance:0.03ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R03, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9647
Res, 0R03, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9647
RES, 0R03, 1W, 1206W, THICK FILM; Resistance:0.03ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R03, 1W, 1206W, THICK FILM; Resistance:0.03ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R03, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9646
Res, 0R03, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9646
RES, 0R03, 1W, 1206W, THICK FILM; Resistance:0.03ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R03, 1W, 1206W, THICK FILM; Resistance:0.03ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9647
Product Name Res, 0R03, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details