Panasonic Res, 0R027, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2DFR027V

Description
RES, 0R027, 1W, 1206W, THICK FILM; Resistance:0.027ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R027, 1W, 1206W, THICK FILM; Resistance:0.027ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R027, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R027, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9644
Res, 0R027, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9644
RES, 0R027, 1W, 1206W, THICK FILM; Resistance:0.027ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R027, 1W, 1206W, THICK FILM; Resistance:0.027ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R027, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R027, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9645
Res, 0R027, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9645
RES, 0R027, 1W, 1206W, THICK FILM; Resistance:0.027ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R027, 1W, 1206W, THICK FILM; Resistance:0.027ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9644
Product Name Res, 0R027, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details