Panasonic Res, 0R022, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2DFR022V

Description
RES, 0R022, 1W, 1206W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R022, 1W, 1206W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R022, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9640
Res, 0R022, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9640
RES, 0R022, 1W, 1206W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R022, 1W, 1206W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R022, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9641
Res, 0R022, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9641
RES, 0R022, 1W, 1206W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R022, 1W, 1206W, THICK FILM; Resistance:0.022ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9640
Product Name Res, 0R022, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers