Panasonic Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2DFR020V

Description
RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9638
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9638
RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9639
Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9639
RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R02, 1W, 1206W, THICK FILM; Resistance:0.02ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9638
Product Name Res, 0R02, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details