Panasonic Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2DFR018V

Description
RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9637
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9637
RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9636
Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9636
RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R018, 1W, 1206W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9637
Product Name Res, 0R018, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details