The Res, 0R011, 1W, 1206W, Thick Film resistor from Panasonic is designed for high power applications with a resistance value of 0.011 ohms and a power rating of 1 watt. It features a low temperature coefficient of resistance (TCR) at ±100 ppm/°C, which enhances accuracy in current detection. The wide terminal construction improves heat dissipation and solder-joint reliability, making it suitable for automotive electronic circuits, including ECUs and safety systems. This resistor is AEC-Q200 qualified and RoHS compliant, ensuring it meets industry standards for automotive applications. The product is packaged in embossed carrier taping, facilitating easy handling and integration into various electronic designs.
RES, 0R011, 1W, 1206W, THICK FILM; Resistance:0.011ohm;
RES, 0R011, 1W, 1206W, THICK FILM; Resistance:0.011ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01AH9627 |
| Product Name | Res, 0R011, 1W, 1206W, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 Wide |
| Resistance Range | 0.0110 ohms |