Panasonic Res, 0R01, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2DFR010V

Description
RES, 0R01, 1W, 1206W, THICK FILM; Resistance:0.01ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R01, 1W, 1206W, THICK FILM; Resistance:0.01ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R01, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9624
Res, 0R01, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9624
RES, 0R01, 1W, 1206W, THICK FILM; Resistance:0.01ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R01, 1W, 1206W, THICK FILM; Resistance:0.01ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9625
Res, 0R01, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9625
RES, 0R01, 1W, 1206W, THICK FILM; Resistance:0.01ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R01, 1W, 1206W, THICK FILM; Resistance:0.01ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9624
Product Name Res, 0R01, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details