Panasonic Chip Resistor - Surface Mount ERJ-D2CJR130V

Description
RES 0.130 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.130 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-D2CJR130V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2CJR130V
Chip Resistor - Surface Mount ERJ-D2CJR130V
RES 0.130 OHM 1W 1206 WIDE

RES 0.130 OHM 1W 1206 WIDE

Supplier's Site Datasheet
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9614
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9614
RES, 0R13, 1W, 1206W, THICK FILM; Resistance:0.13ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R13, 1W, 1206W, THICK FILM; Resistance:0.13ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9615
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9615
RES, 0R13, 1W, 1206W, THICK FILM; Resistance:0.13ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R13, 1W, 1206W, THICK FILM; Resistance:0.13ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-D2CJR130V 01AH9614
Product Name Chip Resistor - Surface Mount Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Wide
Resistance Range 0.1300 ohms 0.1300 ohms
Power Rating 1 to 1206 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers