Panasonic Res, 0R12, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CJR120V

Description
RES, 0R12, 1W, 1206W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R12, 1W, 1206W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R12, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9612
Res, 0R12, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9612
RES, 0R12, 1W, 1206W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R12, 1W, 1206W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R12, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9613
Res, 0R12, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9613
RES, 0R12, 1W, 1206W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R12, 1W, 1206W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-D2CJR120V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2CJR120V
Chip Resistor - Surface Mount ERJ-D2CJR120V
RES 0.120 OHM 1W 1206 WIDE

RES 0.120 OHM 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 01AH9612 ERJ-D2CJR120V
Product Name Res, 0R12, 1W, 1206W, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers