Panasonic Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CJR100V

Description
RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9608
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9608
RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9609
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9609
RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-D2CJR100V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2CJR100V
Chip Resistor - Surface Mount ERJ-D2CJR100V
RES 0.100 OHM 1W 1206 WIDE

RES 0.100 OHM 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 01AH9608 ERJ-D2CJR100V
Product Name Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details