Panasonic RES 0.082 OHM 1W 1206 WIDE ERJ-D2CJR082V

Description
RES 0.082 OHM 1W 1206 WIDE
Datasheet
Description
RES 0.082 OHM 1W 1206 WIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.082 OHM 1W 1206 WIDE - 590-ERJ-D2CJR082V - Utmel Electronic Limited
Hong Kong, China
RES 0.082 OHM 1W 1206 WIDE
590-ERJ-D2CJR082V
RES 0.082 OHM 1W 1206 WIDE 590-ERJ-D2CJR082V
RES 0.082 OHM 1W 1206 WIDE

RES 0.082 OHM 1W 1206 WIDE

Supplier's Site
Res, 0R082, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9605
Res, 0R082, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9605
RES, 0R082, 1W, 1206W, THICK FILM; Resistance:0.082ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R082, 1W, 1206W, THICK FILM; Resistance:0.082ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R082, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R082, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9604
Res, 0R082, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9604
RES, 0R082, 1W, 1206W, THICK FILM; Resistance:0.082ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R082, 1W, 1206W, THICK FILM; Resistance:0.082ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-D2CJR082V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-D2CJR082V
Chip Resistor - Surface Mount ERJ-D2CJR082V
RES 0.082 OHM 1W 1206 WIDE

RES 0.082 OHM 1W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-D2CJR082V 01AH9605 ERJ-D2CJR082V
Product Name RES 0.082 OHM 1W 1206 WIDE Res, 0R082, 1W, 1206W, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide Surface Mount Technology (SMT / SMD)
Resistance Range 0.0820 ohms 0.0820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details