Panasonic Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR180V

Description
RES, 0R18, 1W, 1206W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R18, 1W, 1206W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9580
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9580
RES, 0R18, 1W, 1206W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R18, 1W, 1206W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9581
Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9581
RES, 0R18, 1W, 1206W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R18, 1W, 1206W, THICK FILM; Resistance:0.18ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9580
Product Name Res, 0R18, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details