Panasonic Res, 0R15, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR150V

Description
RES, 0R15, 1W, 1206W, THICK FILM; Resistance:0.15ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R15, 1W, 1206W, THICK FILM; Resistance:0.15ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R15, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9577
Res, 0R15, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9577
RES, 0R15, 1W, 1206W, THICK FILM; Resistance:0.15ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R15, 1W, 1206W, THICK FILM; Resistance:0.15ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R15, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9576
Res, 0R15, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9576
RES, 0R15, 1W, 1206W, THICK FILM; Resistance:0.15ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R15, 1W, 1206W, THICK FILM; Resistance:0.15ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9577
Product Name Res, 0R15, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details