Panasonic Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR130V

Description
RES, 0R13, 1W, 1206W, THICK FILM; Resistance:0.13ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R13, 1W, 1206W, THICK FILM; Resistance:0.13ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9575
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9575
RES, 0R13, 1W, 1206W, THICK FILM; Resistance:0.13ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R13, 1W, 1206W, THICK FILM; Resistance:0.13ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9574
Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9574
RES, 0R13, 1W, 1206W, THICK FILM; Resistance:0.13ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R13, 1W, 1206W, THICK FILM; Resistance:0.13ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9575
Product Name Res, 0R13, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details