Panasonic Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR110V

Description
RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9570
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9570
RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9571
Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9571
RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R11, 1W, 1206W, THICK FILM; Resistance:0.11ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9570
Product Name Res, 0R11, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers