Panasonic Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR100V

Description
RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9568
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9568
RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9569
Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9569
RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R1, 1W, 1206W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9568
Product Name Res, 0R1, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details