Panasonic Res, 0R075, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR075V

Description
RES, 0R075, 1W, 1206W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R075, 1W, 1206W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R075, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9562
Res, 0R075, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9562
RES, 0R075, 1W, 1206W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R075, 1W, 1206W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R075, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9563
Res, 0R075, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9563
RES, 0R075, 1W, 1206W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R075, 1W, 1206W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9562
Product Name Res, 0R075, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details