Panasonic Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR068V

Description
RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9561
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9561
RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9560
Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9560
RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R068, 1W, 1206W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
RES 0.068 OHM 1W 1206 WIDE - 590-ERJ-D2CFR068V - Utmel Electronic Limited
Hong Kong, China
RES 0.068 OHM 1W 1206 WIDE
590-ERJ-D2CFR068V
RES 0.068 OHM 1W 1206 WIDE 590-ERJ-D2CFR068V
RES 0.068 OHM 1W 1206 WIDE

RES 0.068 OHM 1W 1206 WIDE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 01AH9561 590-ERJ-D2CFR068V
Product Name Res, 0R068, 1W, 1206W, Thick Film; Resistance Panasonic RES 0.068 OHM 1W 1206 WIDE
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers