Panasonic Res, 0R062, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR062V

Description
RES, 0R062, 1W, 1206W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R062, 1W, 1206W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R062, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R062, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9558
Res, 0R062, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9558
RES, 0R062, 1W, 1206W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R062, 1W, 1206W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R062, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R062, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9559
Res, 0R062, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9559
RES, 0R062, 1W, 1206W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R062, 1W, 1206W, THICK FILM; Resistance:0.062ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9558
Product Name Res, 0R062, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details