Panasonic Res, 0R051, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR051V

Description
RES, 0R051, 1W, 1206W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R051, 1W, 1206W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R051, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R051, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9554
Res, 0R051, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9554
RES, 0R051, 1W, 1206W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R051, 1W, 1206W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R051, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R051, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9555
Res, 0R051, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9555
RES, 0R051, 1W, 1206W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R051, 1W, 1206W, THICK FILM; Resistance:0.051ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9554
Product Name Res, 0R051, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details