Panasonic Res, 0R047, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR047V

Description
RES, 0R047, 1W, 1206W, THICK FILM; Resistance:0.047ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R047, 1W, 1206W, THICK FILM; Resistance:0.047ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R047, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9552
Res, 0R047, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9552
RES, 0R047, 1W, 1206W, THICK FILM; Resistance:0.047ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R047, 1W, 1206W, THICK FILM; Resistance:0.047ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R047, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R047, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9553
Res, 0R047, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9553
RES, 0R047, 1W, 1206W, THICK FILM; Resistance:0.047ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R047, 1W, 1206W, THICK FILM; Resistance:0.047ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9552
Product Name Res, 0R047, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details