Panasonic Res, 0R039, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR039V

Description
RES, 0R039, 1W, 1206W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R039, 1W, 1206W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R039, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R039, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9549
Res, 0R039, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9549
RES, 0R039, 1W, 1206W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R039, 1W, 1206W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R039, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R039, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9548
Res, 0R039, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9548
RES, 0R039, 1W, 1206W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R039, 1W, 1206W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9549
Product Name Res, 0R039, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details