Panasonic Res, 0R036, 1W, 1206W, Thick Film; Resistance Panasonic ERJ-D2CFR036V

Description
RES, 0R036, 1W, 1206W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R036, 1W, 1206W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R036, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R036, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9547
Res, 0R036, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9547
RES, 0R036, 1W, 1206W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R036, 1W, 1206W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R036, 1W, 1206W, Thick Film; Resistance Panasonic - 01AH9546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R036, 1W, 1206W, Thick Film; Resistance Panasonic
01AH9546
Res, 0R036, 1W, 1206W, Thick Film; Resistance Panasonic 01AH9546
RES, 0R036, 1W, 1206W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R036, 1W, 1206W, THICK FILM; Resistance:0.036ohm; Product Range:ERJD2 Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9547
Product Name Res, 0R036, 1W, 1206W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Wide
Resistance Range 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details