RES, 0R033, 1W, 1206W, THICK FILM; Resistance:0.033ohm;
RES, 0R033, 1W, 1206W, THICK FILM; Resistance:0.033ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01AH9545 |
| Product Name | Res, 0R033, 1W, 1206W, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 Wide |
| Resistance Range | 0.0330 ohms |