Panasonic Res, 0R018, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1DJR018U

Description
RES, 0R018, 2W, 2010W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R018, 2W, 2010W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R018, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9541
Res, 0R018, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9541
RES, 0R018, 2W, 2010W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R018, 2W, 2010W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R018, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9540
Res, 0R018, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9540
RES, 0R018, 2W, 2010W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R018, 2W, 2010W, THICK FILM; Resistance:0.018ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9541
Product Name Res, 0R018, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details