Panasonic RES 0.015 OHM 2W 2010 WIDE ERJ-D1DJR015U

Description
RES 0.015 OHM 2W 2010 WIDE
Description
RES 0.015 OHM 2W 2010 WIDE
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 0R015, 2W, 2010W, Thick Film from Panasonic is a low TCR (±100 ppm/°C) high power chip resistor designed for applications requiring accurate current detection. It features a wide terminal electrode structure that enhances heat dissipation and solder-joint reliability, making it suitable for automotive electronic circuits, including ECUs and safety systems. The resistor is AEC-Q200 qualified and RoHS compliant, ensuring it meets industry standards for automotive applications. It operates within a resistance range of 10 mΩ to 200 mΩ and has a power rating of 2W at 70°C. The product is packaged in embossed or punched carrier taping, facilitating easy handling and integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The Resistor, 0R015, 2W, 2010W, Thick Film from Panasonic is a low TCR (±100 ppm/°C) high power chip resistor designed for applications requiring accurate current detection. It features a wide terminal electrode structure that enhances heat dissipation and solder-joint reliability, making it suitable for automotive electronic circuits, including ECUs and safety systems. The resistor is AEC-Q200 qualified and RoHS compliant, ensuring it meets industry standards for automotive applications. It operates within a resistance range of 10 mΩ to 200 mΩ and has a power rating of 2W at 70°C. The product is packaged in embossed or punched carrier taping, facilitating easy handling and integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
RES 0.015 OHM 2W 2010 WIDE - 590-ERJ-D1DJR015U - Utmel Electronic Limited
Hong Kong, China
RES 0.015 OHM 2W 2010 WIDE
590-ERJ-D1DJR015U
RES 0.015 OHM 2W 2010 WIDE 590-ERJ-D1DJR015U
RES 0.015 OHM 2W 2010 WIDE

RES 0.015 OHM 2W 2010 WIDE

Supplier's Site
Res, 0R015, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9537
Res, 0R015, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9537
RES, 0R015, 2W, 2010W, THICK FILM; Resistance:0.015ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R015, 2W, 2010W, THICK FILM; Resistance:0.015ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R015, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9536
Res, 0R015, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9536
RES, 0R015, 2W, 2010W, THICK FILM; Resistance:0.015ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R015, 2W, 2010W, THICK FILM; Resistance:0.015ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-D1DJR015U 01AH9537
Product Name RES 0.015 OHM 2W 2010 WIDE Res, 0R015, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details