Panasonic Res, 0R013, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1DFR013U

Description
RES, 0R013, 2W, 2010W, THICK FILM; Resistance:0.013ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R013, 2W, 2010W, THICK FILM; Resistance:0.013ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R013, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R013, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9519
Res, 0R013, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9519
RES, 0R013, 2W, 2010W, THICK FILM; Resistance:0.013ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R013, 2W, 2010W, THICK FILM; Resistance:0.013ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R013, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R013, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9518
Res, 0R013, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9518
RES, 0R013, 2W, 2010W, THICK FILM; Resistance:0.013ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R013, 2W, 2010W, THICK FILM; Resistance:0.013ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9519
Product Name Res, 0R013, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details