The Panasonic ERJD1 series thick film chip resistor features a resistance value of 0.16 ohms and a power rating of 2 watts. It is designed with a low temperature coefficient of resistance (TCR) at ±100 ppm/°C, which enhances accuracy in current detection applications. The wide terminal construction improves solder-joint reliability and heat dissipation, making it suitable for high power and small size applications. This resistor is AEC-Q200 qualified, indicating its reliability for automotive electronic circuits, including ECUs and safety systems. It is also RoHS compliant, ensuring it meets environmental standards. The resistor is available in a 2010 wide package, with a resistance tolerance of ±5%.
RES, 0R16, 2W, 2010W, THICK FILM; Resistance:0.16ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
RES, 0R16, 2W, 2010W, THICK FILM; Resistance:0.16ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 01AH9507 |
| Product Name | Res, 0R16, 2W, 2010W, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 Wide |
| Resistance Range | 0.1600 ohms |