Panasonic Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CJR120U

Description
RES, 0R12, 2W, 2010W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R12, 2W, 2010W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9500
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9500
RES, 0R12, 2W, 2010W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R12, 2W, 2010W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9501
Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9501
RES, 0R12, 2W, 2010W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R12, 2W, 2010W, THICK FILM; Resistance:0.12ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9500
Product Name Res, 0R12, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details