Panasonic Res, 0R1, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CJR100U

Description
RES, 0R1, 2W, 2010W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R1, 2W, 2010W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R1, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9497
Res, 0R1, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9497
RES, 0R1, 2W, 2010W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R1, 2W, 2010W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9496
Res, 0R1, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9496
RES, 0R1, 2W, 2010W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R1, 2W, 2010W, THICK FILM; Resistance:0.1ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9497
Product Name Res, 0R1, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers