Panasonic Res, 0R075, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CJR075U

Description
RES, 0R075, 2W, 2010W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R075, 2W, 2010W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R075, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9490
Res, 0R075, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9490
RES, 0R075, 2W, 2010W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R075, 2W, 2010W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R075, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R075, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9491
Res, 0R075, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9491
RES, 0R075, 2W, 2010W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R075, 2W, 2010W, THICK FILM; Resistance:0.075ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9490
Product Name Res, 0R075, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details