Panasonic Res, 0R068, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CJR068U

Description
RES, 0R068, 2W, 2010W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R068, 2W, 2010W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R068, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9488
Res, 0R068, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9488
RES, 0R068, 2W, 2010W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R068, 2W, 2010W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R068, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9489
Res, 0R068, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9489
RES, 0R068, 2W, 2010W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R068, 2W, 2010W, THICK FILM; Resistance:0.068ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01AH9488
Product Name Res, 0R068, 2W, 2010W, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details