Panasonic Res, 0R039, 2W, 2010W, Thick Film; Resistance Panasonic ERJ-D1CJR039U

Description
RES, 0R039, 2W, 2010W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 0R039, 2W, 2010W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R039, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R039, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9476
Res, 0R039, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9476
RES, 0R039, 2W, 2010W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R039, 2W, 2010W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R039, 2W, 2010W, Thick Film; Resistance Panasonic - 01AH9477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R039, 2W, 2010W, Thick Film; Resistance Panasonic
01AH9477
Res, 0R039, 2W, 2010W, Thick Film; Resistance Panasonic 01AH9477
RES, 0R039, 2W, 2010W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R039, 2W, 2010W, THICK FILM; Resistance:0.039ohm; Product Range:ERJD1 Series; Resistor Case / Package:2010 Wide; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
RES 0.039 OHM 2W 2010 WIDE - 590-ERJ-D1CJR039U - Utmel Electronic Limited
Hong Kong, China
RES 0.039 OHM 2W 2010 WIDE
590-ERJ-D1CJR039U
RES 0.039 OHM 2W 2010 WIDE 590-ERJ-D1CJR039U
RES 0.039 OHM 2W 2010 WIDE

RES 0.039 OHM 2W 2010 WIDE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 01AH9476 590-ERJ-D1CJR039U
Product Name Res, 0R039, 2W, 2010W, Thick Film; Resistance Panasonic RES 0.039 OHM 2W 2010 WIDE
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Wide
Resistance Range 0.0390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details